The TPS54612QPWPRPN is a high-performance, adaptive on-time D-CAP™ step-down (buck) converter manufactured by Texas Instruments. This integrated circuit is designed to deliver a continuous 6A output current with excellent load and line regulation over a wide input voltage range. The device is perfect for a variety of applications, including distributed power systems, networking, telecommunications, and industrial systems.
Key Features
- Output Voltage Range: The TPS54612QPWPRPN offers an adjustable output voltage range from 0.9V to 3.3V, allowing for versatile use in different circuit designs.
- High Efficiency: With its integrated MOSFETs and D-CAP™ control mode, the device provides a fast transient response, maintaining high efficiency across a wide load range.
- Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing the reliability of your system.
- Overcurrent Protection: The converter includes cycle-by-cycle overcurrent protection, safeguarding the IC and the load from damage due to excessive currents.
- Power Good (PG) Output: This signal can be used for sequencing or as a diagnostic feature to ensure the output voltage is within nominal operating levels.
- Adjustable Switching Frequency: The switching frequency of the TPS54612QPWPRPN is adjustable from 200 kHz to 600 kHz, allowing designers to optimize the performance for specific applications.
Applications
- Point of Load (POL) power supplies
- Networking equipment such as routers and switches
- Servers and storage systems
- Industrial and automation control
Package and Quality
The TPS54612QPWPRPN comes in a 28-pin HTSSOP (PWP) package with PowerPAD™, which helps in efficient thermal dissipation. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception, meeting high industry standards for performance and durability.
For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets. The TPS54612QPWPRPN is an excellent choice for designers looking for a robust, high-efficiency power solution.