EN
  • EN
  • DE

TPS54910PW

Part No TPS54910PW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case TSSOP28
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757654-TPS54910PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54910PW CAD Model

Description

The TPS54910PW is a highly efficient, synchronous buck regulator designed by Texas Instruments, a leader in semiconductor solutions. This product is a testament to Texas Instruments' commitment to providing advanced power management ICs that cater to a wide range of applications, including telecommunications, networking, and portable devices.

Key Features

  • Output Voltage Range: The TPS54910PW offers an adjustable output voltage range from 0.9V to 3.3V, which is suitable for powering the latest generation of digital ICs.
  • High Efficiency: With an efficiency of up to 95%, this regulator ensures minimal power loss during voltage conversion, making it an ideal choice for energy-sensitive applications.
  • Integrated FETs: The device includes two integrated N-channel MOSFETs, which provide high efficiency without the need for external FETs, reducing the overall component count and board space.
  • Current Mode Control: It operates with current mode control which provides fast transient response and simplifies loop compensation.
  • Thermal Shutdown: The TPS54910PW is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which can help in reducing electromagnetic interference (EMI) and optimizing system performance.

Product Specifications

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 9A
  • Switching Frequency: 280 kHz to 700 kHz
  • Package: 28-HTSSOP
  • Operating Temperature Range: -40°C to 85°C

The TPS54910PW is available in a 28-HTSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for designers looking to optimize power efficiency and performance in their systems.

With its advanced technology and reliable performance, the TPS54910PW switching voltage regulator is a prime example of Texas Instruments' dedication to innovation and excellence in power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4529 $53.4348
28+ $3.6537 $102.3036
43+ $3.5395 $152.1985
59+ $3.4254 $202.0986
76+ $3.3112 $251.6512
102+ $2.9686 $302.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess