EN
  • EN
  • DE

TPS55340MRTETEP

Part No TPS55340MRTETEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 5.25A 16WQFN / Boost Switching Regulator IC Positive, Isolation Capable Adjustable 2.9V 1 Output 5.25A (Switch) 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive, Isolation Capable
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.9V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) 2.9V
Voltage - Output (Max) 38V
Current - Output 5.25A (Switch)
Frequency - Switching 94kHz ~ 1.14MHz
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TPS55340
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40810-2,TPS55340MRTETEP-ND,296-40810-1,296-40810-6,-296-40810-1-ND,-V62/14611-01XE,2156-TPS55340MRTETEP,TEXTISTPS55340MRTETEP,-V62/14611-01XE-NDR
Standard Package 250
Win Source Part Number 1317689-TPS55340MRTETEP
Ultra Librarian 3D Model Ultra Librarian TPS55340MRTETEP CAD Model

Description

Product Overview: Texas Instruments TPS55340MRTETEP

The TPS55340MRTETEP is a high-performance, monolithic synchronous buck converter integrated circuit from Texas Instruments, designed for a wide range of applications requiring efficient power conversion. This versatile device is capable of providing a continuous output current up to 5 A with an input voltage range of 4.5 V to 40 V, making it suitable for use in industrial, automotive, and telecommunications equipment.

With its advanced features and robust design, the TPS55340MRTETEP ensures reliable operation even in harsh environments. The device includes a fixed-frequency current-mode control which provides simple external compensation and flexible component selection. The switching frequency is programmable from 100 kHz to 2.5 MHz, allowing the use of small and low-profile inductors and capacitors, thereby reducing the overall solution size.

The TPS55340MRTETEP offers a variety of protective features to safeguard the system, including cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout. Additionally, the device provides an adjustable soft-start time to minimize inrush current during startup, enhancing system reliability.

For applications that require precise voltage regulation, the TPS55340MRTETEP boasts an accurate reference voltage with a tight tolerance. Moreover, the device is designed to achieve high efficiency across a wide load range, which is critical for energy-sensitive applications.

Key features of the TPS55340MRTETEP include:

  • Input voltage range: 4.5 V to 40 V
  • Continuous output current up to 5 A
  • Adjustable switching frequency: 100 kHz to 2.5 MHz
  • Integrated high-side and low-side MOSFETs
  • Fixed-frequency current-mode control
  • Programmable soft-start
  • Thermal shutdown and over-current protection
  • Under-voltage lockout
  • High efficiency across a wide load range
  • Accurate reference voltage

Engineered for demanding applications, the TPS55340MRTETEP is available in a thermally enhanced 16-pin QFN package, ensuring efficient heat dissipation and a compact footprint for space-constrained designs. With its combination of performance, flexibility, and reliability, the TPS55340MRTETEP from Texas Instruments is an ideal choice for engineers looking to create efficient and robust power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3196 $51.9588
8+ $14.2110 $113.6880
11+ $13.7669 $151.4359
16+ $13.3228 $213.1648
20+ $12.8787 $257.5740
26+ $11.5464 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess