EN
  • EN
  • DE

TPS60121PWPR

Part No TPS60121PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 3.3V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 200mA
Frequency - Switching 320kHz
Synchronous Rectifier No
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055658-TPS60121PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60121PWPR CAD Model

Description

Overview of Texas Instruments TPS60121PWPR

The Texas Instruments TPS60121PWPR is a high-performance, regulated charge pump DC-DC converter designed to meet the needs of a wide range of electronic applications. This versatile component is capable of delivering a fixed 3.3V output voltage from a 1.8V to 5.5V input, making it ideal for portable devices that require a consistent power supply despite varying battery voltages.

Key Features

  • Output Voltage: Provides a stable 3.3V output, which is essential for powering sensitive electronic circuits that require a precise voltage level.
  • Input Voltage Range: The device operates over a broad input voltage range from 1.8V to 5.5V, accommodating a variety of power sources, including single-cell batteries.
  • High Efficiency: The TPS60121PWPR uses a switched-capacitor voltage conversion technique, which results in high power efficiency, reducing heat generation and extending battery life in portable applications.
  • Low Noise Operation: It employs a fixed-frequency operation that minimizes noise, making it suitable for RF-sensitive environments.
  • Package: The device is available in a 20-pin TSSOP (PWPR) package, offering a compact solution for space-constrained applications.

Applications

The TPS60121PWPR is well-suited for a variety of applications, including but not limited to:

  • Handheld devices such as PDAs, smartphones, and GPS units
  • Portable media players and digital cameras
  • Wireless peripherals and Bluetooth headsets
  • Battery-powered equipment and toys

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS60121PWPR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance in the most demanding conditions. With its high efficiency and low noise operation, this charge pump converter is an excellent choice for designers looking to enhance the performance and extend the battery life of their portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess