EN
  • EN
  • DE
  • IT

TPS61040DBVT

Part No TPS61040DBVT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707913-TPS61040DBVT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Application Field Used in LED Lighting, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals, Communications & Networking, Audio
Ultra Librarian 3D Model Ultra Librarian TPS61040DBVT CAD Model

Description

The TPS61040DBVT is a high-frequency boost converter dedicated to small to medium LCD bias supply and white LED applications. Manufactured by Texas Instruments, this device is designed to provide a reliable and efficient power solution in a tiny SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The TPS61040DBVT allows for an adjustable output voltage that can be set with external resistors from 1.5V to a maximum of 28V, catering to a broad range of application requirements.
  • High Efficiency: With a typical switch efficiency of up to 95%, this boost converter is optimized for battery-powered applications, ensuring minimal power loss and extended battery life.
  • Low Quiescent Current: The device features a low quiescent current of typically 28µA, which is particularly beneficial for portable applications where power conservation is critical.
  • High Switching Frequency: Operating at a 1.2MHz fixed switching frequency allows the use of small external components, reducing the overall solution size and cost.
  • Integrated Power Diode: An integrated power diode simplifies the circuit design and reduces the number of external components required.
  • Protection Features: The TPS61040DBVT is equipped with built-in over-temperature and over-current protection, ensuring safe operation under abnormal conditions.

Applications

The TPS61040DBVT is ideal for driving white LEDs in backlighting applications for mobile phones, PDAs, digital cameras, and other portable devices. It is also suitable for small LCD bias supplies, where a stable voltage source is required for optimal display performance.

Package and Availability

Offered in a compact 5-pin SOT-23 package, the TPS61040DBVT is designed to meet the demands of space-sensitive designs without compromising performance. This device is available for order and can be sourced through Texas Instruments' official distributors and online store.

For detailed technical specifications, application notes, and design resources, visit the Texas Instruments website or consult the TPS61040DBVT datasheet.

You May Also Be Interested in

Texas Instruments
Lowest to $3.0169
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $2.6263
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,820 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess