The TPS2551QDBVR from Texas Instruments is a state-of-the-art power-distribution switch designed for applications where precision current limiting is required. This device is part of the TPS2551 series, which is known for its accuracy and reliability in managing power distribution within electronic systems.
Key Features:
- Adjustable Current Limit: Users can set the current limit threshold anywhere between 0.5 A to 2.1 A via an external resistor, allowing for precise control over the power supplied to downstream components.
- Reverse Voltage Protection: The TPS2551QDBVR is equipped with reverse voltage protection, safeguarding the device and the system against potential damage caused by incorrect power supply connections.
- Over-Temperature Protection: An internal thermal shutdown feature protects the device from overheating, ensuring safe operation under high current conditions.
- Transient Voltage Suppression: Built-in transient voltage suppression helps to protect the load and the switch from sudden voltage spikes, enhancing system reliability.
- Controlled Slew Rate: The device offers a controlled slew rate on the output, which minimizes inrush current during turn-on, reducing the likelihood of nuisance trips.
Applications:
- USB and Portable Devices
- Hot Swap Supplies
- Power Management in Consumer Electronics
- Industrial and Medical Equipment
Product Specifications:
Parameter
Value
Package
SOT-23-6
Input Voltage Range
2.5 V to 6.5 V
Operating Temperature Range
-40°C to 125°C
The TPS2551QDBVR is designed with the end-user in mind, providing both flexibility and protection for sophisticated electronic systems. Its compact SOT-23-6 package makes it an excellent choice for space-constrained applications while delivering the performance expected from a Texas Instruments power management solution.