The TPS61098DSER by Texas Instruments is a high-efficiency, low-quiescent current boost converter ideal for battery-powered and low-power applications. This innovative component is engineered to extend battery life by delivering a consistent voltage supply even as the battery voltage declines over time.
Key Features
- High Efficiency: The TPS61098DSER boasts a high power conversion efficiency, which is essential for maximizing battery life in portable devices.
- Low Quiescent Current: With an ultra-low quiescent current, this boost converter minimizes the amount of power drawn when in standby mode, further prolonging battery life.
- Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V to match the power requirements of various circuits and applications.
- Power Save Mode: It includes a power save mode that reduces power consumption at light loads, making it perfect for devices that spend a lot of time in standby or low-power states.
- Small Package Size: The device comes in a compact WSON package, which is ideal for space-constrained applications.
Applications
The TPS61098DSER is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Portable and wearable devices
- Internet of Things (IoT) devices
- Wireless sensors and sensor networks
- Energy harvesting systems
- Medical devices with battery power requirements
Technical Specifications
Parameter
Value
Input Voltage Range
0.7V to 5.5V
Output Voltage Range
1.8V to 5.5V (adjustable)
Quiescent Current
1.5 µA (typical at no load)
Package Type
WSON
Operating Temperature
-40°C to +85°C
With its combination of efficiency, low power consumption, and flexibility, the TPS61098DSER from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in portable and low-power devices.