EN
  • EN
  • DE

TPS61121RSAR

Part No TPS61121RSAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV DUAL-OUT 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 798033-TPS61121RSAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61121RSAR CAD Model

Description

Introducing the TPS61121RSAR from Texas Instruments

The TPS61121RSAR is a high-performance, boost converter integrated circuit (IC) designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This IC is specifically engineered to cater to the needs of power-sensitive applications that require a step-up voltage conversion from a lower voltage source. It is an ideal solution for portable devices, such as smartphones, tablets, and digital cameras, as well as for powering OLED displays and RF power amplifiers.

Key Features of the TPS61121RSAR

  • High-Efficiency Boost Converter: With a switch efficiency of up to 96%, the TPS61121RSAR ensures minimal energy loss during voltage conversion, leading to extended battery life in portable applications.
  • Adjustable Output Voltage: The device allows for an adjustable output voltage range from 1.8V to 5.5V, making it versatile for various applications.
  • Input Voltage Range: It operates with an input voltage range of 0.9V to 5.5V, accommodating a wide array of power sources.
  • Low Noise Operation: The TPS61121RSAR employs a fixed-frequency pulse-width modulation (PWM) control scheme, which reduces noise and interference, crucial for RF and sensitive analog applications.
  • Power Save Mode: For improved efficiency at light loads, the IC automatically switches to power save mode, reducing quiescent current and conserving power.

Robust Protection Features

The TPS61121RSAR is not only efficient but also secure and reliable. It includes several protection features such as thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring the safety and longevity of the end application. Additionally, the device features a soft-start function that minimizes inrush current during startup, further protecting the system.

Compact and Flexible Design

Designed in a small, 16-pin QFN package, the TPS61121RSAR saves valuable board space and is suitable for space-constrained applications. Its external components are minimal, requiring only an inductor, capacitors, and resistors to complete the power supply design. This flexibility allows designers to tailor their power supply to specific needs, optimizing performance and cost.

Overall, the TPS61121RSAR from Texas Instruments is a sophisticated power management solution that combines efficiency, flexibility, and reliability, making it an excellent choice for designers looking to enhance their power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess