EN
  • EN
  • DE

TPS62082DSGT

Part No TPS62082DSGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.2A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 1112297-TPS62082DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62082DSGT CAD Model

Description

The TPS62082DSGT is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (IC) is designed to meet the stringent power requirements of modern portable and battery-powered applications.

Key Features

  • High Efficiency: The device boasts an impressive efficiency rate, making it ideal for prolonging battery life in portable devices.
  • Adjustable Output Voltage: Its output voltage can be adjusted to meet the needs of various applications, offering flexibility and precision in power supply design.
  • Wide Input Voltage Range: With an input voltage range that accommodates a variety of power sources, the TPS62082DSGT is versatile and can be used in multiple scenarios.
  • Small Package: The IC comes in a small 8-pin DSG (VSSOP) package, making it suitable for space-constrained applications.
  • Power Save Mode: It incorporates a power save mode for improved efficiency at light loads, ensuring minimal power wastage.

Applications

The TPS62082DSGT is well-suited for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable Media Players
  • Handheld Devices
  • GPS Devices

Technical Specifications

Some of the technical specifications that stand out for the TPS62082DSGT include:

  • Output Current: Up to 2 A
  • Switching Frequency: 2.25 MHz
  • Thermal Shutdown: Enhanced safety with built-in thermal shutdown protection.
  • Low Dropout Operation: Provides stable operation even with a low input-to-output voltage differential.

In conclusion, the TPS62082DSGT from Texas Instruments is an exceptional choice for designers looking for a high-efficiency, adjustable, and compact power solution. Its advanced features and versatile applications make it a go-to IC for cutting-edge electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0455 $52.2750
105+ $0.9794 $102.8370
160+ $0.9463 $151.4080
230+ $0.8801 $202.4230
300+ $0.8470 $254.1000
370+ $0.8140 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess