EN
  • EN
  • DE
  • IT

TPS62140RGTR

Part No TPS62140RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 6V
Output Current 2A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034355-TPS62140RGTR
Family Name TPS62140
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62140RGTR CAD Model

Description

Product Overview: TPS62140RGTR by Texas Instruments

The TPS62140RGTR is a highly efficient synchronous step-down DC/DC converter designed by Texas Instruments, catering to the needs of power-sensitive applications. This converter is part of the TPS6214x family, which is known for its compact size and high performance. With its wide input voltage range of 3V to 17V, the TPS62140RGTR is versatile enough to be used in a variety of systems, ranging from battery-powered equipment to industrial controls.

Key Features

  • Efficiency: The device boasts an impressive efficiency rate, thanks to its 2.5A continuous current capability and synchronous step-down regulator topology. This feature ensures minimal heat generation and longer battery life in portable applications.
  • Adjustable Switching Frequency: The TPS62140RGTR allows users to set the switching frequency anywhere from 1MHz to 2.5MHz, which provides flexibility in optimizing the size of external components and can help manage noise-sensitive applications.
  • Power Save Mode: For improved efficiency at light loads, the converter features a Power Save Mode that reduces the switching frequency and minimizes quiescent current.
  • Voltage Options: It supports adjustable output voltage from 0.9V to 6V, enabling it to power a wide range of devices.
  • Package: The TPS62140RGTR comes in a 16-pin QFN package, which is highly regarded for its small footprint and thermal performance.

Applications

The versatility of the TPS62140RGTR makes it an ideal choice for a broad spectrum of applications, including:

  • Portable and battery-powered equipment
  • Tablets, smartphones, and other mobile devices
  • Data storage systems
  • Industrial power supplies
  • Point-of-load conversions

Reliability and Protection

Texas Instruments has equipped the TPS62140RGTR with several protective features to ensure reliability and longevity. These include over-temperature protection, over-voltage protection, under-voltage lockout, and short-circuit protection. These safeguards help to maintain the stability and safety of both the power converter and the system it powers.

Overall, the TPS62140RGTR from Texas Instruments is a robust, efficient, and versatile power solution that meets the needs of modern electronic devices, combining performance with practicality to deliver a top-notch power management experience.

You May Also Be Interested in

Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,420 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess