EN
  • EN
  • DE

TPS62227DDCT

Part No TPS62227DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 0.4A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 144096-TPS62227DDCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62227DDCT CAD Model

Description

Product Overview: TPS62227DDCT from Texas Instruments

The TPS62227DDCT is a highly efficient, synchronous step-down DC/DC converter module designed and manufactured by Texas Instruments. This compact solution is engineered to deliver a continuous load current of up to 400 mA, while maintaining a low-power operation mode that significantly extends battery life in portable devices. Its advanced design makes it an ideal power management choice for a wide range of applications, including smartphones, wireless peripherals, and various IoT devices.

Key Features

  • High Efficiency: The TPS62227DDCT boasts an impressive efficiency rating, thanks to its 2.25 MHz fixed switching frequency which allows for small external components, reducing the overall solution footprint.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8 V to 6 V, ensuring compatibility with various microcontrollers, sensors, and other digital ICs.
  • Power Save Mode: Designed for optimal energy usage, the device enters a low-power mode at light loads, which maximizes efficiency across the entire load range.
  • Load and Line Regulation: The TPS62227DDCT maintains stable performance with excellent load and line regulation, safeguarding your device's operation from input voltage fluctuations and varying load conditions.

Technical Specifications

  • Input Voltage Range: 2.5 V to 6 V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 400 mA, suitable for powering small to medium-sized electronic components.
  • Package: The device comes in a small 6-pin SOT-23 package, ideal for space-constrained applications.
  • Thermal Protection: It includes over-temperature protection, ensuring the device operates within safe temperature ranges.

Applications

The TPS62227DDCT is versatile enough to be used in a multitude of applications such as:

  • Portable and battery-powered equipment
  • Wearable technology
  • Power supply for Bluetooth® low energy or wireless sensors
  • Energy harvesting and solar-powered devices

With its high efficiency, adjustable output voltage, and compact design, the TPS62227DDCT from Texas Instruments is a top choice for designers looking to optimize their power management solutions in portable and low-power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4532 $52.1180
270+ $0.3719 $100.4130
420+ $0.3602 $151.2840
575+ $0.3486 $200.4450
745+ $0.3370 $251.0650
995+ $0.3021 $300.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess