EN
  • EN
  • DE
  • IT

TPS62320YZDT

Part No TPS62320YZDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500-mA, 3-MHz SYNCHRONOUS STEP-DOWN CONVERTER IN CHIP SCALE PACKAGING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 6V
Output Voltage 0.6V
Output Voltage MAX 5.4V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VFBGA, DSBGA
Manufacturer Package 8-DSBGA (2.3x1.3)
Win Source Part Number 1272911-TPS62320YZDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62320
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS62320YZDT CAD Model

Description

Introducing the TPS62320YZDT from Texas Instruments

The TPS62320YZDT is a high-efficiency synchronous step-down DC-DC converter designed by Texas Instruments. This compact and high-performance chip is ideal for portable and battery-powered applications due to its outstanding power efficiency and advanced power management features.

Key Features

  • High Efficiency: The TPS62320YZDT boasts an impressive efficiency rate, which can reach up to 96%. This makes it suitable for devices that require long battery life, as it minimizes power loss during conversion.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.75V to 1.8V, which can be set using external resistors. This feature ensures versatility and compatibility with various microprocessors and other digital loads.
  • High Output Current: The device can deliver up to 800mA of continuous output current, making it capable of powering a wide range of high-performance portable devices.
  • Low Output Voltage Ripple: The converter is designed to produce a low output voltage ripple, which is crucial for maintaining the integrity of sensitive electronic circuits.
  • Fast Transient Response: With its excellent transient response, the TPS62320YZDT can quickly adapt to changes in load, ensuring stable operation for the connected device.

Applications

The TPS62320YZDT is particularly well-suited for a variety of applications, including:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth devices
  • Digital cameras and portable audio players
  • Portable medical equipment
  • Other battery-powered or handheld devices

Advanced Features

In addition to its core capabilities, the TPS62320YZDT is equipped with several advanced features that enhance its performance:

  • Power Save Mode: It includes a power save mode that reduces quiescent current during light load conditions, further extending battery life.
  • Thermal Protection: The chip comes with built-in thermal shutdown protection to prevent damage from overheating.
  • Small Package Size: Its small 8-pin SON package with a 2x2 mm footprint allows for a compact design, which is essential for space-constrained applications.

The TPS62320YZDT from Texas Instruments is an exemplary solution for designers looking to optimize power efficiency without compromising performance or space in their portable devices.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5286 $61.1440
90+ $1.2543 $112.8870
140+ $1.2151 $170.1140
195+ $1.1759 $229.3005
250+ $1.1367 $284.1750
330+ $1.0191 $336.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess