EN
  • EN
  • DE

TPS62611YFDR

Part No TPS62611YFDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Win Source Part Number 394778-TPS62611YFDR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS62611YFDR CAD Model

Description

Product Overview: Texas Instruments TPS62611YFDR

The TPS62611YFDR is a high-efficiency, low-noise, step-down converter from Texas Instruments, designed to deliver outstanding performance for space-constrained applications. This compact power management integrated circuit (PMIC) is part of the TPS6261x family and is ideal for portable devices such as smartphones, tablets, and wearable technology due to its small form factor and high power efficiency.

Key Features

  • High Efficiency: The TPS62611YFDR boasts a high conversion efficiency, which is essential for extending battery life in portable devices. This efficiency is maintained over a wide load current range, ensuring optimal performance under varying operating conditions.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to 2.5V, allowing designers to tailor the voltage to the specific needs of their application.
  • Low Noise Operation: The device is engineered to produce low output voltage ripple and minimal noise, making it suitable for powering noise-sensitive components such as RF circuits and precision analog subsystems.
  • Small Package Size: The TPS62611YFDR comes in a compact 6-pin YFDR DSBGA package that measures just 1.63mm x 1.63mm x 0.6mm, saving valuable board space in miniaturized electronics.
  • Quick Output Discharge: It features a quick output discharge function that provides rapid shutdown of the output voltage when the device is disabled, ensuring a faster turn-off response time for the powered components.

Applications

With its versatile design and robust feature set, the TPS62611YFDR is well-suited for a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Health and Fitness Monitors
  • Smart Watches

Technical Specifications

The TPS62611YFDR operates with a supply voltage range of 2.3V to 5.5V and can deliver up to 600mA of output current. Its high switching frequency of 3MHz allows the use of small, low-cost inductors and capacitors, further reducing the overall solution size. Additionally, the device is designed with built-in safety features, including over-temperature protection and under-voltage lockout, to ensure reliable operation under adverse conditions.

For designers looking for a power-efficient, space-saving solution, the TPS62611YFDR from Texas Instruments represents a highly capable choice that does not compromise on performance or features.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4004 $50.0500
270+ $0.3751 $101.2770
415+ $0.3624 $150.3960
595+ $0.3371 $200.5745
775+ $0.3244 $251.4100
965+ $0.3118 $300.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,230 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess