EN
  • EN
  • DE

TPS62670SIPR

Part No TPS62670SIPR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707941-TPS62670SIPR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62670SIPR CAD Model

Description

Product Overview: TPS62670SIPR from Texas Instruments

The TPS62670SIPR is a high-efficiency, step-down DC/DC converter designed by Texas Instruments (TI), a renowned leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous power and space requirements of portable and battery-powered applications. The TPS62670SIPR operates with an input voltage range from 2.3V to 5.5V, making it versatile for various power sources, including single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Po) batteries, and can supply up to 600mA of output current.

The device features a fixed-frequency 1-step MHz step-down converter, which allows for the use of tiny, low-cost inductors and capacitors to achieve a small solution size. The high switching frequency also enables fast transient response times and good output voltage regulation. A key advantage of the TPS62670SIPR is its high power efficiency, which can extend battery life in portable devices.

With its Power Save Mode, the TPS62670SIPR reduces quiescent current significantly during light load operations, thereby ensuring efficiency across the entire load range. This is particularly beneficial for applications that demand low-power consumption during standby or idle states. In addition, the device offers low output voltage ripple and noise, which is critical for powering sensitive RF and analog circuits.

The TPS62670SIPR comes in a compact, 10-pin wafer chip scale package (WCSP), which is ideal for space-constrained applications. It also features a range of built-in protection mechanisms, including over-temperature protection, under-voltage lockout (UVLO), and an over-current protection (OCP) circuit, enhancing the reliability and safety of the end application.

Texas Instruments provides extensive technical support for the TPS62670SIPR, including detailed datasheets, application notes, and design tools. This support allows designers to quickly integrate the IC into their projects and optimize the power management system for their specific needs. Whether for smartphones, wireless peripherals, or IoT devices, the TPS62670SIPR offers an efficient, compact, and reliable solution for modern power management challenges.

You May Also Be Interested in

Texas Instruments
Lowest to $4.8754
AVX Corporation
CAP TANT 220UF 10% 6.3V 2917
Need more? Email Us
Texas Instruments
Lowest to $0.5471
AVX Corporation
CAP TANT 2.2UF 10% 35V 1206
Need more? Email Us
Texas Instruments
Lowest to $2.3211
Texas Instruments
Lowest to $4.2655
AVX Corporation
CAP TANT 150UF 10% 6.3V 2312
Lowest to $0.5099
AVX Corporation
CAP TANT 2.2UF 10% 25V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess