EN
  • EN
  • DE

TPS62802YKAR

Part No TPS62802YKAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/FIX 1A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS62802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS62802YKAR-ND, 296-52032-1, 296-52032-2, 296-52032-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851093-TPS62802YKAR
Ultra Librarian 3D Model Ultra Librarian TPS62802YKAR CAD Model

Description

Product Overview: TPS62802YKAR by Texas Instruments

The TPS62802YKAR is a highly efficient, ultra-small, low quiescent current step-down converter from Texas Instruments (TI), designed for power-sensitive applications. This advanced power management integrated circuit (PMIC) is part of TI's extensive portfolio of voltage regulators, catering to the growing demand for energy-efficient solutions in compact electronic devices.

Key Features

  • High Efficiency: With its state-of-the-art buck converter technology, the TPS62802YKAR offers an outstanding conversion efficiency, which is crucial for extending battery life in portable devices.
  • Ultra-Small Package: The device comes in a tiny 2mm x 2mm 8-pin HotRod™ QFN package, making it an ideal choice for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current of only 60 nA, significantly reducing the power consumption when in standby mode, which is beneficial for battery-powered applications.
  • Wide Input Voltage Range: The TPS62802YKAR operates over a broad input voltage range from 1.8V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 0.8V to VIN, providing design flexibility to match specific power requirements.
  • Power Save Mode: It includes a power save mode that ensures high efficiency at light loads, further enhancing the battery life of the end application.

Applications

The TPS62802YKAR is well-suited for a wide range of applications, particularly where power efficiency and space are critical considerations. It is commonly used in:

  • Portable and battery-powered devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart meters
  • Wireless sensors and networks

Conclusion

With its high efficiency, ultra-small package, and low power consumption, the TPS62802YKAR from Texas Instruments stands out as a leading solution for designers looking to optimize the power management in their next-generation electronic devices. Whether it's for wearables, IoT, or medical applications, this step-down converter is engineered to meet stringent power requirements while minimizing the overall footprint.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $0.9779
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.0038
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9266 $50.9630
135+ $0.7603 $102.6405
205+ $0.7365 $150.9825
285+ $0.7128 $203.1480
365+ $0.6890 $251.4850
490+ $0.6177 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,310 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess