EN
  • EN
  • DE

TPS62825DMQT

Part No TPS62825DMQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 6VSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-VFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4V
Current - Output 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-VFDFN
Supplier Device Package 6-VSON-HR (1.5x1.5)
Base Product Number TPS62825
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53226-6,296-53226-1,296-53226-2
Standard Package 250
Win Source Part Number 1317634-TPS62825DMQT
Ultra Librarian 3D Model Ultra Librarian TPS62825DMQT CAD Model

Description

Overview of the Texas Instruments TPS62825DMQT

The Texas Instruments TPS62825DMQT is a highly-efficient, synchronous step-down converter designed for various applications that require a compact and energy-saving power management solution. This advanced component is part of the TPS62825 series, which is known for its exceptional performance in a small package, making it ideal for portable and space-constrained applications.

Key Features

  • High Efficiency: With an impressive efficiency of up to 90% under light load conditions and 95% at peak performance, the TPS62825DMQT ensures minimal power loss and extended battery life for portable devices.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.4V to 5.5V, accommodating a variety of power sources and making it versatile for different applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to Vin, providing flexibility to power a broad range of components.
  • Compact Package: Encased in a tiny 2x1.5mm 6-pin WSON package, the TPS62825DMQT is optimized for space-saving designs without compromising on power capability.
  • Low Quiescent Current: It features a low quiescent current of 4 µA, which is beneficial for battery-powered applications where energy conservation is critical.

Applications

The versatility of the TPS62825DMQT makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Wireless sensors and IoT devices
  • Portable medical equipment
  • Energy-harvesting systems

Reliability and Performance

The TPS62825DMQT is designed with a focus on reliability. It features over-temperature and over-current protection, ensuring the safety and longevity of both the power converter and the device it powers. With its fast transient response and high efficiency across a wide load range, this step-down converter is engineered to meet the stringent demands of modern electronic devices.

Overall, the Texas Instruments TPS62825DMQT is a powerful, reliable, and versatile solution for designers looking to enhance the power management system of their next project with a high-quality, space-efficient component.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2721 $50.3385
450+ $0.2233 $100.4850
695+ $0.2163 $150.3285
960+ $0.2093 $200.9280
1,240+ $0.2023 $250.8520
1,655+ $0.1814 $300.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,140 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess