EN
  • EN
  • DE
  • IT

TPS65013RGZR

Part No TPS65013RGZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC POWER/BATTERY MGMT 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 087808-TPS65013RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65013RGZR CAD Model

Description

Product Overview: TPS65013RGZR by Texas Instruments

The TPS65013RGZR is a highly integrated power management IC designed by Texas Instruments (TI), tailored for portable and handheld applications. This advanced semiconductor is engineered to provide a comprehensive power solution by incorporating multiple voltage regulators and a battery management system within a single package. Its compact form factor and high efficiency make it an ideal choice for space-constrained devices such as smartphones, tablets, digital cameras, and other portable electronics.

Key Features

  • Multiple Voltage Rails: The TPS65013RGZR includes one step-down converter with an integrated FET, providing a high-efficiency power supply for core voltages. Additionally, it features two 200-mA low-dropout (LDO) linear regulators for I/O or peripheral power needs.
  • Integrated Power Path Management: The device supports seamless power path management between the battery and external supply, ensuring uninterrupted power for the system and optimal battery charging and discharging.
  • Flexible Battery Charging: An integrated battery charger with adjustable charging parameters allows for use with various battery chemistries, enabling designers to tailor the charging profile to specific requirements.
  • I<sup>2C Interface: The TPS65013RGZR includes an I<sup>2C-compatible interface, which allows for programmable control over the power management settings, including voltage selection and power sequencing.
  • Compact Packaging: Housed in a 48-pin QFN (RGZ) package, the TPS65013RGZR is designed for minimal footprint and low profile, making it suitable for slim and compact device designs.

Applications

The versatile nature of the TPS65013RGZR makes it suitable for a wide range of applications, particularly where efficient power management and space-saving are critical. It is commonly used in:

  • Portable Media Players
  • Handheld Computing Devices
  • Wearable Technology
  • Smartphones and Tablets
  • Portable Medical Devices

Quality and Reliability

As with all Texas Instruments products, the TPS65013RGZR is manufactured to the highest quality standards, ensuring reliability and performance consistency. TI provides comprehensive technical support and documentation, making integration and application of the TPS65013RGZR straightforward for engineers and designers.

You May Also Be Interested in

Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3000 $57.2000
10+ $11.7335 $117.3350
15+ $11.3668 $170.5020
21+ $11.0001 $231.0021
27+ $10.6334 $287.1018
36+ $9.5334 $343.2024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess