EN
  • EN
  • DE

TPS65030YZKR

Part No TPS65030YZKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGEPUMP/LINEAR 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Topology Charge Pump (3), Linear (LDO) (1)
Purpose USB OTG
Number of Outputs 4
Frequency - Switching 1MHz
Voltage/Current - Output 1 5V, 100mA
Voltage/Current - Output 2 1.5V, 200mA
Voltage/Current - Output 3 3.3V, 22mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-DSBGA (2.7x2.7)
Win Source Part Number 1112506-TPS65030YZKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65030YZKR CAD Model

Description

Introducing the TPS65030YZKR from Texas Instruments

The TPS65030YZKR is a highly integrated power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced chip is specifically engineered to cater to the demanding power requirements of portable and handheld devices. Its compact size and high efficiency make it an ideal choice for space-constrained applications such as smartphones, tablets, and other mobile electronics.

The TPS65030YZKR features multiple DC/DC converters and LDO regulators, providing a complete power management solution in a single package. It is designed to efficiently manage power between various subsystems within a device, ensuring optimal performance and extended battery life. The device supports a wide input voltage range, which allows it to operate with various battery technologies and adapt to different power sources.

One of the key advantages of the TPS65030YZKR is its ability to provide multiple output voltages, which can be precisely adjusted to meet the needs of specific components within the electronic device. This flexibility is crucial for maintaining the integrity and stability of the system's power supply. Additionally, the PMIC includes features such as over-temperature and over-voltage protection, which safeguard the device and its connected components from potential damage caused by irregular power conditions.

With its integrated power sequencing, the TPS65030YZKR enables designers to simplify their power supply design, reducing the need for external components and minimizing the overall solution size. This not only saves valuable board space but also reduces the complexity and cost of the final product. Moreover, the high switching frequency of its converters allows for the use of smaller, low-profile inductors and capacitors, further contributing to a compact power solution.

For developers and engineers looking to create efficient, reliable, and space-saving power management systems, the TPS65030YZKR from Texas Instruments stands out as a versatile and powerful option. Its comprehensive feature set and high level of integration make it a go-to PMIC for a wide range of portable electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess