EN
  • EN
  • DE

TPS65233RTET

Part No TPS65233RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG SGL LNB W/I2C 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Satellite Set-Top Box Designs
Voltage - Input 4.5 V to 20 V
Number of Outputs 1
Output Voltage 13.4V, 18.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1112573-TPS65233RTET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65233RTET CAD Model

Description

The TPS65233RTET is a versatile and high-performance integrated circuit designed by Texas Instruments, renowned for its exceptional quality and reliability in the field of electronic components. This advanced power management IC is engineered to cater to a wide range of applications, ensuring efficient and stable operation across various systems.

Key Features

  • High-Efficiency: The TPS65233RTET boasts a high level of efficiency, which is critical for minimizing power loss and maximizing battery life in portable devices.
  • Adjustable Output Voltage: It offers a flexible output voltage range, which can be precisely adjusted to meet the specific requirements of the application it is used in.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures safety and longevity by preventing damage due to overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the system by shutting down the IC when the input voltage drops below a certain threshold.

Applications

The TPS65233RTET is an ideal choice for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Battery-Powered Equipment

Technical Specifications

Parameter Value
Package / Case WQFN-16
Output Type Adjustable
Number of Outputs 1
Input Voltage Up to 5.5V
Operating Temperature -40°C to 85°C

Quality and Reliability

As with all Texas Instruments products, the TPS65233RTET is manufactured to the highest standards of quality. It is designed to meet the stringent requirements of the most demanding applications, ensuring reliable performance in a variety of conditions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG 48QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
305+ $0.3321 $101.2905
470+ $0.3209 $150.8230
675+ $0.2985 $201.4875
875+ $0.2872 $251.3000
1,090+ $0.2760 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,040 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess