EN
  • EN
  • DE

TPS70202PWP

Part No TPS70202PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Voltage - Dropout (Typical) 0.17V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034554-TPS70202PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70202PWP CAD Model

Description

The TPS70202PWP is a high-performance, dual-output, low-dropout voltage regulator designed by Texas Instruments, renowned for its precision and reliability in power management solutions. This component is specifically engineered to cater to a wide range of applications, including but not limited to, DSP and microcontroller power supplies, telecommunications, and other systems that demand a high level of power efficiency and thermal performance.

Key Features

  • Dual-Output Voltages: The TPS70202PWP offers two independent output voltages, which can be set using external resistors. This flexibility allows the device to power multiple components within a system, optimizing board space and reducing component count.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a consistent output even when the input-to-output voltage differential is minimal, making it highly efficient and ideal for battery-operated devices.
  • Fast Transient Response: The device's excellent transient response helps to maintain a stable voltage level during rapid changes in load, which is critical for maintaining the performance and reliability of sensitive electronic circuits.
  • Power Good (PG) Output: An integrated power good output provides a status signal to indicate when the output voltage is within its nominal range, which is essential for power sequencing and system reliability.

Technical Specifications

The TPS70202PWP operates over a wide input voltage range and can deliver up to 1A of output current per channel. Its thermal protection and overcurrent protection features ensure safe operation under abnormal operating conditions. The device is offered in a 20-pin HTSSOP (PWP) package, which is designed for optimal thermal performance and space-saving on the PCB.

Applications

With its robust feature set, the TPS70202PWP is suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Telecommunication infrastructure
  • Digital Signal Processors (DSPs) and microcontrollers
  • Networking equipment
  • Industrial control systems

For designers and engineers looking for a reliable power management solution, the TPS70202PWP from Texas Instruments is an excellent choice that combines performance, flexibility, and efficiency.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0944 $56.3776
9+ $11.5647 $104.0823
14+ $11.2033 $156.8462
19+ $10.8419 $205.9961
24+ $10.4805 $251.5320
32+ $9.3963 $300.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess