EN
  • EN
  • DE
  • IT

TPS70225DSER

Part No TPS70225DSER
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708010-TPS70225DSER
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70225DSER CAD Model

Description

Overview of Texas Instruments TPS70225DSER

The Texas Instruments TPS70225DSER is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply. This device is part of the TPS702xx family, known for its reliability and efficiency in a wide range of applications, including sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

Key Features

  • Output Voltage: The TPS70225DSER offers a fixed output voltage of 2.5V, which is ideal for powering advanced microprocessors and other digital ICs that require a stable power supply.
  • High Accuracy: It provides excellent load and line regulation, ensuring a consistent output even under varying conditions.
  • Low Dropout: With a low dropout voltage, this LDO regulator maintains its output stability even when the input voltage is close to the output voltage, making it highly efficient for battery-powered devices.
  • Current Capacity: The device can supply up to 2A of output current, catering to the needs of high-power applications.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers.
  • Small Package Size: The TPS70225DSER comes in a compact WSON package, which is suitable for space-constrained applications.

Applications

The TPS70225DSER is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment
  • FPGAs and DSPs
  • Medical equipment

Design Support

Texas Instruments provides comprehensive design support for the TPS70225DSER, including datasheets, reference designs, and simulation tools. This support helps designers to quickly integrate the device into their projects and reduce time to market.

Overall, the TPS70225DSER from Texas Instruments stands out as a reliable and efficient solution for applications that demand a high-quality power supply. Its combination of performance, protection features, and design support make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $24.2373

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess