EN
  • EN
  • DE

TPS70628DBVT

Part No TPS70628DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 1.54V @ 150mA
Output Current 150mA
Operating Supply Current 2.55μA to 350μA
PSRR 80dB to 52dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112673-TPS70628DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70628DBVT CAD Model

Description

Product Overview: TPS70628DBVT from Texas Instruments

The TPS70628DBVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This regulator is capable of providing an output current of up to 1A, making it suitable for a wide range of applications, including portable electronics, wireless communication devices, and power-sensitive digital components.

Key Features

  • Output Voltage: The TPS70628DBVT offers a fixed output voltage of 2.8V, which is ideal for systems that require a stable power supply for sensitive circuits.
  • High Accuracy: This LDO regulator maintains high accuracy with a typical dropout voltage of just 250mV at full load, ensuring efficient operation even at low input-to-output voltage differentials.
  • Low Quiescent Current: It features a low quiescent current of typically 1µA in shutdown mode, which helps in extending battery life in portable applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and the downstream components from potential damage due to excessive heat or current conditions.
  • Stable with Low ESR Capacitors: The TPS70628DBVT is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other capacitor types, offering better performance in terms of transient response and noise reduction.

Package and Reliability

The regulator is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. The TPS70628DBVT is characterized for operation over a wide temperature range of –40°C to 125°C, ensuring reliable performance under varying environmental conditions.

Applications

With its high level of integration and performance features, the TPS70628DBVT is an excellent choice for a variety of applications, including:

  • Smartphones and tablets
  • Wireless LAN, Bluetooth, and GPS devices
  • Portable media players
  • Medical devices and healthcare products
  • Power management for field-programmable gate arrays (FPGAs) and microprocessors

Overall, the TPS70628DBVT from Texas Instruments is a reliable and efficient solution for providing a stable power supply to sensitive electronic circuits, enhancing system performance and prolonging battery life in portable applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess