EN
  • EN
  • DE
  • IT

TPS70930DBVRG4

Part No TPS70930DBVRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708012-TPS70930DBVRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70930DBVRG4 CAD Model

Description

Product Overview: TPS70930DBVRG4

The TPS70930DBVRG4 is a high-quality voltage regulator component manufactured by Texas Instruments, designed to provide ultra-low quiescent current with high thermal performance. This component is part of the TPS709 series, which is known for its stability and reliability in a wide range of applications. The TPS70930DBVRG4 is tailored to meet the needs of modern electronic devices that require efficient power management solutions.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.0V, which is ideal for powering sensitive electronic circuits that require a stable power supply.
  • Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, thus ensuring consistent performance across various conditions.
  • High Accuracy: The output voltage accuracy is maintained with high precision, which is critical for applications that demand consistent voltage levels.
  • Ultra-Low Quiescent Current: The TPS70930DBVRG4 boasts an ultra-low quiescent current of typically 1 µA, making it an excellent choice for battery-powered devices where power conservation is paramount.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the voltage regulator and connected components from potential damage due to excessive heat.
  • Packaging: This component is available in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The TPS70930DBVRG4 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Smart home devices
  • Wearable technology
  • Medical equipment
  • Power supply for sensors and microcontrollers
  • Energy-efficient and low-power applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS70930DBVRG4 is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. This voltage regulator is designed to deliver consistent performance, helping to extend the life of the end product and reduce maintenance costs.

For detailed technical specifications and application guidance, designers and engineers are encouraged to consult the TPS70930DBVRG4 datasheet available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $3.7836
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2086
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,090 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess