EN
  • EN
  • DE

TPS71525TDB2

Part No TPS71525TDB2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 50MA DIE / LDO Regulator Pos 2.5V 0.05A 4-Pin Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.42V @ 50mA (Typ)
Output Current 50mA
Operating Supply Current 12μA
Operating Temperature Range 0°C ~ 70°C
Package Die
Manufacturer Package Die
Win Source Part Number 798151-TPS71525TDB2
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71525
Introduction Date July 27, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS71525TDB2 CAD Model

Description

The TPS71525TDB2, from the globally recognized semiconductor manufacturer Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator designed for a wide range of applications. This device offers an optimal solution for systems that require a stable and clean power supply, with a fixed output voltage of 2.5V and an impressive low dropout voltage.

Key Features

  • Stable Output: The TPS71525TDB2 provides a stable 2.5V output, which is essential for sensitive electronic circuits that require a consistent voltage level for optimal performance.
  • Low Dropout: With a low dropout voltage, this LDO regulator maintains regulation with minimal difference between the input and output voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • High Accuracy: The output voltage accuracy is within ±2%, ensuring reliable and precise voltage delivery for critical applications.
  • Low Quiescent Current: The device features a very low quiescent current of 75 µA typical, which is beneficial for battery-powered applications where power conservation is crucial.
  • Thermal Protection: It includes over-temperature protection, safeguarding the device and the system from damage due to excessive heat.
  • Overcurrent Protection: The built-in current limit feature protects the regulator and the downstream circuitry from high current conditions.

Applications

The versatile nature of the TPS71525TDB2 makes it suitable for a broad array of applications, including but not limited to:

  • Battery-powered devices
  • Handheld instruments
  • Medical equipment
  • Portable electronics
  • Microcontroller power supplies

Package and Availability

The TPS71525TDB2 is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. This product is part of Texas Instruments' commitment to providing high-quality power management solutions and is supported by their extensive technical resources, including datasheets, reference designs, and customer support.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2128 $54.5760
105+ $0.9952 $104.4960
160+ $0.9641 $154.2560
215+ $0.9330 $200.5950
280+ $0.9019 $252.5320
375+ $0.8086 $303.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess