EN
  • EN
  • DE

TPS715A01DRVR

Part No TPS715A01DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description HIGH INPUT VOLTAGE, MICROPOWER SON PACKAGED, 80mA LDO LINEAR REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 1.2V
Output Voltage MAX 15V
Voltage Dropout (Maximum) 1.12V @ 80mA
Output Current 80mA
Operating Supply Current 4.2μA ~ 5.8μA
PSRR 60dB (100kHz)
Protection Features Over Current, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1273139-TPS715A01DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS715A01
Introduction Date December 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS715A01DRVR CAD Model

Description

Product Overview: TPS715A01DRVR - Texas Instruments

The TPS715A01DRVR from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply. This component is particularly suitable for battery-powered applications, where power efficiency and conservation are paramount. With its ultra-low quiescent current, the TPS715A01DRVR is optimized for devices that require a long battery life.

Key Features

  • Output Voltage: This LDO regulator offers a fixed output voltage option, ensuring a steady and accurate voltage supply for sensitive electronic circuits.
  • Dropout Voltage: Featuring a low dropout voltage, the TPS715A01DRVR maintains regulation even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Quiescent Current: The device boasts an ultra-low quiescent current, which significantly reduces the power consumption when in idle mode, making it ideal for portable and battery-operated applications.
  • Package: Encased in a small 6-pin SON package, the TPS715A01DRVR is designed for compact PCB layouts, enabling designers to save valuable board space.
  • Stability: With stability ensured by ceramic capacitors, this regulator promises reliable performance and simplifies the design process by avoiding the need for tantalum or aluminum electrolytic capacitors.

Applications

The TPS715A01DRVR is well-suited for various applications, including but not limited to:

  • Portable and battery-powered devices
  • Handheld consumer electronics
  • Wireless peripherals
  • Medical devices
  • Power supply post-regulation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS715A01DRVR is no exception. This voltage regulator is built to meet the rigorous standards of the industry, ensuring optimal performance and longevity in a wide range of operating conditions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2421 $55.8945
100+ $1.0191 $101.9100
155+ $0.9873 $153.0315
210+ $0.9554 $200.6340
275+ $0.9236 $253.9900
365+ $0.8281 $302.2565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess