EN
  • EN
  • DE

TPS72301DDCR

Part No TPS72301DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -10V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -10V
Dropout Voltage-Max 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 225μA to 325μA
PSRR 65dB to 48dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112817-TPS72301DDCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72301DDCR CAD Model

Description

Product Overview: TPS72301DDCR from Texas Instruments

The TPS72301DDCR is a versatile, low-dropout (LDO) voltage regulator designed by Texas Instruments, tailored to meet the needs of a variety of applications that require precise voltage control. This regulator is capable of delivering a continuous output current of up to 200 mA, making it suitable for powering sensitive analog and mixed-signal circuits.

Key Features

  • Adjustable Output Voltage: The TPS72301DDCR offers an adjustable output voltage range from -1.2V to -10V, allowing designers to customize the output to fit specific requirements.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • High Accuracy: With a high accuracy of ±1% over temperature, the TPS72301DDCR provides reliable and consistent performance, which is crucial for precision applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the downstream circuitry from potential damage caused by excessive heat or current.
  • Low Quiescent Current: The quiescent current is low, making this LDO regulator an excellent choice for battery-powered devices where power conservation is a priority.
  • Stable with Low-ESR Capacitors: The TPS72301DDCR remains stable with low equivalent series resistance (ESR) capacitors, which can be critical for maintaining performance in noise-sensitive applications.

Applications

The TPS72301DDCR is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Reference voltage generation
  • Post-regulation for switching supplies
  • Power supplies for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Telecommunication equipment

Package and Reliability

Encased in a compact SOT-23-5 package, the TPS72301DDCR is designed for space-constrained applications. Its small footprint does not compromise the device's performance or reliability, making it a top choice for designers looking to optimize board space without sacrificing quality.

With its comprehensive feature set and robust protection capabilities, the TPS72301DDCR from Texas Instruments stands out as a high-performance solution for a wide array of voltage regulation needs in modern electronics.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9519 $52.3545
130+ $0.7810 $101.5300
200+ $0.7566 $151.3200
275+ $0.7322 $201.3550
355+ $0.7078 $251.2690
475+ $0.6346 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,883 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess