EN
  • EN
  • DE

TPS72711YFFT

Part No TPS72711YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-DSBGA (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UFBGA, DSBGA
Case / Package 4-DSBGA (1x1)
Family Name TPS72711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27571-1, 296-27571-2, 296-TPS72711YFFTCT, 296-27571-6, 296-27571-6-ND, 296-TPS72711YFFTTR, 296-27571-2-ND, 296-27571-1-ND, 296-TPS72711YFFTDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937339-TPS72711YFFT
Ultra Librarian 3D Model Ultra Librarian TPS72711YFFT CAD Model

Description

Introducing the TPS72711YFFT from Texas Instruments

The TPS72711YFFT is a state-of-the-art, low-dropout (LDO) linear voltage regulator designed and manufactured by the renowned Texas Instruments. This component is engineered to deliver high performance for a wide range of applications. With its ultra-low quiescent current, it is particularly well-suited for use in battery-powered devices, such as mobile phones, tablets, and other portable electronics where power efficiency is a critical concern.

The TPS72711YFFT offers a fixed output voltage of 1.1V, which is meticulously regulated to ensure consistent performance and reliable operation of the device it powers. It is capable of providing an output current of up to 250 mA, making it a versatile choice for various low-power applications. The device's high accuracy output voltage is maintained over the entire operating range, which includes a wide temperature range, making it a reliable choice for demanding environments.

One of the key features of the TPS72711YFFT is its low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly important for extending battery life in portable applications. Moreover, the device boasts excellent transient response, which helps to maintain stable voltage levels despite rapid changes in load, ensuring uninterrupted operation of sensitive electronic components.

The TPS72711YFFT comes in a compact, leadless DSBGA (Die-Size Ball Grid Array) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for designers looking to minimize the size of their electronic products without sacrificing quality.

With built-in features such as overcurrent and thermal protection, the TPS72711YFFT offers an additional layer of safety, protecting both the regulator and the device it powers from potential damage due to abnormal operating conditions. Texas Instruments' commitment to quality ensures that the TPS72711YFFT is a robust and durable component that can be relied upon for consistent performance over its lifetime.

For engineers and designers looking for a reliable power management solution, the TPS72711YFFT by Texas Instruments is an excellent choice that combines efficiency, precision, and compactness in a single component.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1468 $51.6060
110+ $0.9410 $103.5100
165+ $0.9116 $150.4140
230+ $0.8822 $202.9060
295+ $0.8528 $251.5760
395+ $0.7645 $301.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess