EN
  • EN
  • DE

TPS72730YFFR

Part No TPS72730YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 250MA 4DSBGA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.2V @ 200mA
Current - Output 250mA
Current - Quiescent (Iq) 110 µA
Current - Supply (Max) 130 µA
PSRR 85dB ~ 45dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Base Product Number TPS72730
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-34913-1-ND,-296-34913-1,296-34913-6,-TPS72730YFFR-NDR,296-34913-2,296-34913-1
Standard Package 3,000
Win Source Part Number 1101063-TPS72730YFFR
Ultra Librarian 3D Model Ultra Librarian TPS72730YFFR CAD Model

Description

The TPS72730YFFR is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This LDO offers a fixed output voltage of 3.0V, which is ideal for powering sensitive analog and RF circuitry with a steady and clean supply. The device is designed to provide up to 250 mA of output current, catering to a variety of low-power applications.

Key Features

  • High Accuracy: The output voltage is maintained with high accuracy, which ensures reliable operation of the connected components.
  • Low-Dropout: The TPS72730YFFR operates with a very low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Stable with Low-ESR Capacitors: This LDO is compatible with ceramic capacitors, which have low equivalent series resistance (ESR), thus providing a stable output with minimal additional components.
  • Power-Saving Mode: It features a low quiescent current in light-load conditions, which significantly increases battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: The device includes built-in safety features that protect the circuitry during abnormal conditions.

Applications

The TPS72730YFFR is suitable for a wide range of applications, especially where power efficiency and space constraints are critical. It is commonly used in:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld consumer electronics
  • Medical equipment
  • Power management for DSPs and MCUs

Packaging and Quality

The TPS72730YFFR comes in a compact, lead-free DSBGA package that is designed for space-constrained applications. Texas Instruments is committed to maintaining the highest quality and reliability standards, ensuring that this LDO meets the stringent requirements of the electronics industry.

Whether you are designing a new product or optimizing an existing one, the TPS72730YFFR provides a reliable power solution with its excellent performance, small form factor, and Texas Instruments' proven track record in power management solutions.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4266 $51.1920
290+ $0.3501 $101.5290
445+ $0.3391 $150.8995
610+ $0.3282 $200.2020
790+ $0.3173 $250.6670
1,055+ $0.2844 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess