EN
  • EN
  • DE

TPS73033DBVRG4

Part No TPS73033DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.21V @ 200mA
Output Current 200mA
Operating Supply Current 250μA
PSRR 68dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.12V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 213436-TPS73033DBVRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS73033DBVRG4 CAD Model

Description

Product Overview: TPS73033DBVRG4 from Texas Instruments

The TPS73033DBVRG4 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to deliver a stable and reliable power supply. This LDO regulator provides a fixed output voltage of 3.3V with an output current capability of up to 200 mA, making it an excellent choice for powering sensitive analog and RF circuitry in various electronic applications.

One of the key features of the TPS73033DBVRG4 is its low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage. This characteristic helps to conserve power and prolong battery life in portable devices. Additionally, the device boasts a low quiescent current of just 17 μA (typical), further enhancing its suitability for battery-powered applications where power conservation is crucial.

The TPS73033DBVRG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is also characterized by a wide input voltage range from 2.7V to 6.0V, providing flexibility in various supply conditions. The device includes built-in overcurrent and overtemperature protection features, ensuring reliable operation and longevity of the electronic components it powers.

With a fast transient response and excellent line and load regulation, the TPS73033DBVRG4 ensures that the output voltage remains stable under different conditions, which is particularly important for maintaining the performance of sensitive circuits. The LDO also offers a low noise performance, with a typical output noise of 30 μVRMS over a 10 Hz to 100 kHz bandwidth, making it a preferred choice for noise-sensitive applications such as audio, precision instrumentation, and RF systems.

For design flexibility, the TPS73033DBVRG4 includes an enable pin that allows the regulator to be switched on or off, providing an additional power-saving mode. This feature is especially useful in applications where power consumption needs to be minimized during idle periods.

In conclusion, the TPS73033DBVRG4 from Texas Instruments is a highly reliable and efficient solution for applications requiring a stable 3.3V power supply. Its low-dropout operation, low quiescent current, and robust protection features make it an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3992 $51.8960
270+ $0.3739 $100.9530
420+ $0.3613 $151.7460
600+ $0.3360 $201.6000
775+ $0.3234 $250.6350
970+ $0.3108 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess