EN
  • EN
  • DE

TPS73801DCQR

Part No TPS73801DCQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 1.5mA to 80mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.24V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 034678-TPS73801DCQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS73801DCQR CAD Model

Description

Overview of Texas Instruments TPS73801DCQR

The TPS73801DCQR is a state-of-the-art low-dropout (LDO) linear voltage regulator designed by Texas Instruments, renowned for its high performance and reliability. This advanced regulator is specifically tailored for applications requiring a low voltage power supply with a high degree of stability and accuracy.

Key Features

  • Precision Output: The TPS73801DCQR offers an output voltage range that is highly precise, making it ideal for sensitive electronic components that require a stable power source.
  • High Efficiency: With its low dropout voltage, this LDO ensures efficient operation, minimizing power loss and heat generation, which is crucial for maintaining the longevity of both the regulator and the overall system.
  • Adjustable Output: Users can adjust the output voltage of the TPS73801DCQR to meet the specific needs of their application, providing a versatile solution for a wide range of electronic devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and connected components from potential damage caused by excessive temperatures.
  • Overcurrent Protection: To prevent damage from current surges, the TPS73801DCQR is equipped with current limit protection, ensuring the safety and reliability of the power supply.

Applications

The TPS73801DCQR is well-suited for a variety of applications, including but not limited to:

  • High-performance data converters
  • Portable and battery-powered electronics
  • Wireless communication systems
  • Post-regulation for switching supplies

Product Specifications

With a compact SOT-223-6 package, the TPS73801DCQR is designed for space-constrained applications. It supports an input voltage range from 2.7V to 5.5V and can deliver a continuous output current of up to 1A. The adjustable output voltage range is from 1.2V to 5.5V, allowing for flexibility in design. The device also features a low quiescent current, which is particularly beneficial for battery-operated devices where power conservation is critical.

Conclusion

The Texas Instruments TPS73801DCQR LDO voltage regulator is a robust solution for applications demanding high precision, reliability, and efficiency. Its comprehensive protection features and adjustable output make it a versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8368 $50.2080
150+ $0.6866 $102.9900
230+ $0.6651 $152.9730
315+ $0.6437 $202.7655
405+ $0.6222 $251.9910
540+ $0.5579 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess