EN
  • EN
  • DE

TPS73801MDCQPSEP

Part No TPS73801MDCQPSEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LIN POS ADJ 1A SOT-223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Texas Instruments
Packaging Tube
Part Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.21V
Voltage - Output (Max) 20V
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 1.5 mA
Current - Supply (Max) 80 mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-223-6
Supplier Device Package SOT-223-6
Ultra Librarian 3D Model Ultra Librarian TPS73801MDCQPSEP CAD Model

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 500MA TO252-3
Lowest to $8.1818
Texas Instruments
IC REG LINEAR 3.3V 150MA SOT23-5
Lowest to $0.7684
Texas Instruments
IC REG LIN POS ADJ 1A SOT-223-6
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 5V 100MA 8-DFN
Lowest to $7.5439
Texas Instruments
IC REG LINEAR 1.8V/3.3V 10WSON
Lowest to $0.3170
STMicroelectronics
IC REG LINEAR NEG ADJ 2A 16CFLAT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR POS ADJ 16-DFN
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR POS ADJ 3A 12-DFN
Lowest to $12.9044
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8-SOIC
Lowest to $1.0363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $376.3636 $376.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess