EN
  • EN
  • DE
  • IT

TPS75333QPWRQ1

Part No TPS75333QPWRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708069-TPS75333QPWRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75333QPWRQ1 CAD Model

Description

The TPS75333QPWRQ1 is a robust, high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This LDO is specifically engineered to meet the rigorous requirements of automotive and industrial applications, providing a stable and reliable power supply to sensitive electronic components.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.3V, which is ideal for powering microcontrollers, sensors, and other digital circuits that require a stable 3.3V supply.
  • High Current Capability: With an ability to deliver up to 1.5A of output current, it can easily handle the demands of high-power devices.
  • Low Dropout: The low dropout voltage allows the regulator to maintain a constant output voltage even when the input-to-output voltage differential is minimal, enhancing power efficiency.
  • Thermal Protection: It includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the downstream components from potential damage due to excessive heat or current.
  • Stable with Low ESR Capacitors: The TPS75333QPWRQ1 is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) compared to other types, allowing for a more compact and reliable design.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including operation across a wide temperature range.

Applications

With its robust design and high reliability, the TPS75333QPWRQ1 is well-suited for a variety of applications, including:

  • Automotive systems such as infotainment, body control modules, and advanced driver-assistance systems (ADAS)
  • Industrial applications requiring a stable power supply under harsh conditions
  • Power management solutions for embedded systems

Package and Availability

The TPS75333QPWRQ1 is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ technology, ensuring excellent thermal performance. It is available for purchase through Texas Instruments' official distribution channels and authorized resellers.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $24.2373
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3725

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess