EN
  • EN
  • DE

TPS75501KTTR

Part No TPS75501KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Output Current 5A
Operating Supply Current 200μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5 V
Voltage - Dropout (Typical) 0.25V @ 5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 034705-TPS75501KTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75501KTTR CAD Model

Description

Product Overview: TPS75501KTTR by Texas Instruments

The TPS75501KTTR is a highly reliable, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the TPS755xx family, known for its high performance in a variety of applications that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is essential for consistent performance in electronic circuits.
  • High Output Current: Capable of delivering an output current of up to 5A, the TPS75501KTTR is suitable for high-power applications.
  • Low Dropout: The low dropout voltage (typically 350mV at full load) allows for efficient operation, even when the input voltage is close to the output voltage.
  • Fast Transient Response: Its excellent transient response helps maintain voltage stability during sudden changes in load, which is critical for sensitive electronic components.
  • Adjustable Soft-Start: The built-in adjustable soft-start feature reduces inrush current during startup, providing additional protection to the device and the load.
  • Thermal and Overcurrent Protection: Integrated thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperatures and current overloads.

Applications

The versatility of the TPS75501KTTR makes it an ideal choice for a wide range of applications, including:

  • Post-Regulation for Switching Supplies
  • Microprocessor/Logic Supply
  • FPGA/DSP/Core Supply
  • Consumer Electronics
  • Telecommunication and Networking Systems

Product Specifications

Parameter Value Output Voltage (V) 5 Output Current (A) 5 Dropout Voltage (Typical) 350mV Package/Case TO-263-5 Thermal Protection Yes Overcurrent Protection Yes

With its robust feature set and strong protective measures, the TPS75501KTTR from Texas Instruments stands out as a dependable source of power for your critical electronic applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9173 $55.4211
16+ $6.4963 $103.9408
24+ $6.2933 $151.0392
33+ $6.0903 $200.9799
43+ $5.8873 $253.1539
57+ $5.2782 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess