EN
  • EN
  • DE

TPS75618KTTTG3

Part No TPS75618KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 5A
Operating Supply Current 200μA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113069-TPS75618KTTTG3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS75618KTTTG3 CAD Model

Description

Product Overview: TPS75618KTTTG3 from Texas Instruments

The TPS75618KTTTG3 is a high-quality voltage regulator component designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is part of TI's extensive line of power management integrated circuits and is engineered to provide reliable and efficient power regulation in a variety of electronic applications.

Key Features

  • Output Voltage: The TPS75618KTTTG3 offers a fixed output voltage of 1.8V, which is suitable for many low-voltage operations in modern electronics.
  • High Current Capability: With an ability to deliver up to 5A of continuous output current, this voltage regulator can power a wide range of devices, from microprocessors to peripheral components.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms ensure that the device and the system it powers are safeguarded against potential damage due to overheating or excessive current draw.
  • Adjustable Versions: While the TPS75618KTTTG3 has a fixed output, the TPS756 series also includes adjustable versions for applications requiring a variable output voltage.

Applications

The TPS75618KTTTG3 is versatile and can be used in a variety of applications, including:

  • Powering microprocessors, DSPs, and FPGAs
  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Portable and battery-powered devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS75618KTTTG3 is no exception, and is built to meet the stringent requirements of the industrial and commercial markets. It is available in a 5-pin TO-220 package, ensuring compatibility with a wide range of PCB designs and easy integration into existing and new projects.

For engineers and designers looking for a robust power solution, the TPS75618KTTTG3 from Texas Instruments offers the performance and reliability needed to ensure smooth operation of sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2585 $52.1360
38+ $2.6736 $101.5968
58+ $2.5901 $150.2258
80+ $2.5065 $200.5200
104+ $2.4230 $251.9920
139+ $2.1723 $301.9497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess