EN
  • EN
  • DE

TPS767D301

Part No TPS767D301
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273446-TPS767D301
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPS767D301 CAD Model

Description

Product Overview: TPS767D301 Dual-Output Low-Dropout (LDO) Regulator

The TPS767D301 is a highly integrated dual-output low-dropout voltage regulator from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This advanced LDO regulator provides a fixed output voltage option of 3.3V and an adjustable output that can range from 1.2V to 5.5V, making it a versatile choice for various electronic devices.

Key Features

  • Output Voltage Accuracy: The TPS767D301 offers an impressive 2% overall accuracy over load, line, and temperature variations, ensuring reliable and consistent performance.
  • Low Dropout Voltage: With a low dropout voltage of typically 350mV at full load, this regulator maintains efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: The device's excellent transient response characteristics help maintain output voltage stability during rapid changes in load, which is crucial for sensitive electronic equipment.
  • Thermal Protection: Built-in over-temperature protection safeguards the regulator and the system from damage due to excessive heat.
  • Power Good (PG) Output: This feature provides a status signal to indicate when the output voltage is within its nominal operating range, adding an extra layer of monitoring for system stability.

Applications

The TPS767D301 is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Post-regulation for switching supplies
  • Microprocessor/ DSP/ FPGA power supplies
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the TPS767D301 is manufactured to high standards of quality and reliability. It is available in a variety of packages, including the small-outline transistor (SOT-223) and the thin shrink small-outline package (TSSOP), providing flexibility for space-constrained applications. The TPS767D301 is a testament to Texas Instruments' commitment to delivering high-performance power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6243 $66.4972
8+ $13.6405 $109.1240
12+ $13.2142 $158.5704
16+ $12.7880 $204.6080
21+ $12.3617 $259.5957
28+ $11.0829 $310.3212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess