EN
  • EN
  • DE

TPS77618QPWRQ1

Part No TPS77618QPWRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708097-TPS77618QPWRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77618QPWRQ1 CAD Model

Description

The TPS77618QPWRQ1 from Texas Instruments is a highly reliable, automotive-grade, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 1.8V with an output tolerance of ±2% over the full operating temperature range. This component is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a stable and efficient power supply solution.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, ideal for powering sensitive microcontrollers and digital circuits.
  • High Accuracy: Maintains output voltage within a tight ±2% tolerance, ensuring reliable operation of connected devices.
  • Dropout Voltage: Low dropout performance enables efficient regulation even when the input voltage is close to the output voltage, reducing power loss and heat generation.
  • Current Capability: Capable of supplying up to 500 mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in current limit helps safeguard the regulator and downstream components from damage due to excessive current.
  • Stable with Low ESR Capacitors: Compatible with a variety of capacitors, including low ESR ceramic types, for flexible and compact circuit design.
  • Automotive Qualified: Meets the stringent quality and reliability standards required for automotive applications, as evidenced by its AEC-Q100 qualification.

Applications

The TPS77618QPWRQ1 is well-suited for a variety of automotive and industrial applications, including engine control units, body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design ensures performance in harsh environments, making it an excellent choice for any application requiring a stable and reliable power supply.

Package and Availability

Offered in a compact PowerPAD™ thermally enhanced package, the TPS77618QPWRQ1 is designed for space-constrained applications. The device's small footprint and low profile make it an ideal solution for densely packed PCBs. For design flexibility and ease of integration, the TPS77618QPWRQ1 is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

AVX Corporation
CAP TANT 22UF 20% 16V 2312
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1411
Need more? Email Us
AVX Corporation
CAP TANT 33UF 10% 10V 1411
Lowest to $0.2446
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Texas Instruments
Lowest to $4.2655
AVX Corporation
CAP TANT 330UF 10% 4V 2917
Lowest to $1.2875
AVX Corporation
CAP TANT 220UF 10% 4V 2917
Need more? Email Us
AVX Corporation
CAP TANT 10UF 20% 10V 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess