EN
  • EN
  • DE

TPS784075QWDRBRQ1

Part No TPS784075QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.75V
Voltage Dropout (Max) 0.9V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS784075QWDRBRQ1TR
Standard Package 3,000
Win Source Part Number 970437-TPS784075QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS784075QWDRBRQ1 CAD Model

Description

Product Overview: TPS784075QWDRBRQ1 from Texas Instruments

The TPS784075QWDRBRQ1 is a high-performance, low-dropout linear regulator (LDO) designed specifically for automotive and industrial applications. Manufactured by Texas Instruments, this component offers a unique combination of features that make it ideal for a wide range of voltage regulation tasks in challenging environments.

Key Features

  • Output Voltage Range: The device provides a fixed output voltage of 0.75V, which is well-suited for modern low-voltage electronics.
  • High Accuracy: The output voltage is precise, with a typical accuracy of 1%, ensuring reliable and consistent performance.
  • Low Dropout: With a low dropout voltage, the TPS784075QWDRBRQ1 can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Current Capability: The LDO is capable of delivering up to 300mA of continuous output current, suitable for a broad array of applications.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and connected components from potential damage.
  • Stable with Low-ESR Capacitors: The regulator remains stable with ceramic capacitors that have a low equivalent series resistance (ESR), providing flexibility in design and reducing overall component cost.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for use in automotive applications.

Applications

The TPS784075QWDRBRQ1 is versatile and can be used in various applications, including:

  • Automotive infotainment and body electronics
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered devices

Package and Availability

This LDO is available in a compact WSON-6 package (2.9mm x 1.6mm), which is ideal for space-constrained applications. The small footprint allows for high-density PCB layouts, making it a great choice for sleek, modern designs. With its robust design and comprehensive feature set, the TPS784075QWDRBRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8022 $52.1430
155+ $0.6582 $102.0210
240+ $0.6377 $153.0480
325+ $0.6171 $200.5575
420+ $0.5965 $250.5300
565+ $0.5348 $302.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess