The Omron G6A-474P-ST-US-5VDC is a miniature signal relay designed for high-density mounting and low power consumption. This relay features a 4PDT (Four Pole Double Throw) contact configuration, providing versatile switching capabilities for multiple circuits. Its compact size and high sensitivity make it suitable for applications in telecommunications, measurement equipment, and other low-power signal switching applications.
Applications:
- Telecommunications Equipment
- Measurement and Instrumentation
- Data Acquisition Systems
- Security Systems
- Medical Equipment
- ATE (Automated Test Equipment)
Features:
- 4PDT contact configuration
- Miniature size for high-density mounting
- Low power consumption
- High dielectric strength
- High switching capacity
- RoHS compliant
Benefits:
- Enables versatile switching of multiple circuits with a single relay
- Saves space in compact designs
- Reduces power consumption, ideal for battery-powered devices
- Provides reliable insulation between circuits
- Handles various signal types and levels
- Complies with environmental regulations
Additional Details:
The G6A-474P-ST-US-5VDC relay operates with a coil voltage of 5VDC. This relay is designed for through-hole mounting and has a standard terminal layout for easy integration. The 4PDT configuration allows for switching of four separate circuits simultaneously, which can simplify circuit designs and reduce the number of components needed. The low power consumption makes it suitable for battery-powered devices or applications where minimizing power consumption is important. The relay's compact size allows for high-density mounting on printed circuit boards. Its high dielectric strength ensures reliable insulation between the coil and contacts. This relay is commonly used in applications where reliable switching of low-power signals is required. The 'ST-US' indicates a specific terminal configuration or packaging option for the North American market. The G6A series is known for its reliability and long life expectancy.