EN
  • EN
  • DE

TPS78928DBVR

Part No TPS78928DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.13V @ 100mA
Output Current 100mA
Operating Supply Current 28μA
PSRR 85dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.122V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034816-TPS78928DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS78928DBVR CAD Model

Description

TPS78928DBVR Voltage Regulator by Texas Instruments

The TPS78928DBVR from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator that offers a robust power management solution for a wide range of applications. This compact device is designed to deliver a stable and reliable 2.8V output voltage with an input voltage range from 2.7V to 6.5V, making it ideal for battery-powered devices and other portable electronic applications.

With an impressive low dropout voltage of just 85mV at full load, the TPS78928DBVR ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in extending battery life by allowing the system to operate effectively during lower battery voltages.

The TPS78928DBVR is capable of delivering up to 100mA of continuous output current, while maintaining a high level of accuracy with a 2% overall output voltage tolerance. Its low quiescent current of 17µA (typical) during operation and 1µA (typical) in shutdown mode further enhances its suitability for power-sensitive applications.

One of the key features of this LDO is its thermal performance. The device is designed with an over-temperature protection mechanism that safeguards the regulator and the system it powers from excessive heat. Additionally, the TPS78928DBVR includes over-current protection to prevent damage from high current conditions, ensuring reliable operation and a longer life for the end product.

The TPS78928DBVR comes in a small SOT-23-5 package, which is highly valued in space-constrained designs. Its small footprint does not compromise its performance or functionality, making it an excellent choice for portable electronics, such as wearables, smartphones, and medical devices. The device also features low noise operation, which is critical for RF and precision analog circuits that demand a clean power supply.

Overall, the TPS78928DBVR from Texas Instruments is a versatile and efficient solution for a variety of low-power applications that require a stable and precise voltage supply. Its combination of low dropout, high accuracy, and protective features make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6974 $52.3050
175+ $0.5723 $100.1525
275+ $0.5544 $152.4600
375+ $0.5365 $201.1875
485+ $0.5186 $251.5210
650+ $0.4650 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess