EN
  • EN
  • DE

TPS79801QDGNRQ1

Part No TPS79801QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.275V to 28V 0.05A Automotive 8-Pin HVSSOP EP T/R / IC REG LDO ADJ 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 1.275V
Maximum Output Voltage 28V
Dropout Voltage-Max 0.55V @ 50mA
Output Current 50mA
Operating Supply Current 80μA to 3.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.275 V to 28 V
Voltage - Dropout (Typical) 0.3V @ 50mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 114203-TPS79801QDGNRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, RF Communications, Consumer Electronics, Communications & Networking
Family Name TPS79801-Q1
Introduction Date December 15, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS79801QDGNRQ1 CAD Model

Description

The TPS79801QDGNRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This robust component ensures a stable and reliable power supply, making it an ideal choice for sensitive electronic systems within vehicles.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is critical for powering sensitive automotive electronics that require a precise voltage level for optimal performance.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, the TPS79801QDGNRQ1 ensures that connected components receive a stable and consistent voltage, minimizing the risk of malfunction due to power fluctuations.
  • Low Dropout: Its low dropout feature enables the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, improving efficiency and reducing power loss.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against damage from overheating, which is a critical feature in the variable temperature environments found in automotive applications.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the TPS79801QDGNRQ1 incorporates current limit protection, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Low Quiescent Current: The regulator is designed for low quiescent current, which is particularly beneficial for battery-powered applications, as it helps to extend battery life by minimizing power drain when in standby mode.
  • Package: Housed in an 8-pin MSOP PowerPAD™ package, the TPS79801QDGNRQ1 is compact and suitable for space-constrained applications within the automotive sector.
  • Quality and Reliability: As a part of Texas Instruments' automotive-grade product offerings, this voltage regulator is manufactured to the highest quality standards, ensuring reliable performance in a range of automotive operating conditions.

Applications

The TPS79801QDGNRQ1 is tailored for automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other vehicle subsystems that demand a stable and precise power supply.

In conclusion, the TPS79801QDGNRQ1 from Texas Instruments stands out as a reliable and efficient solution for automotive voltage regulation needs, backed by the quality and expertise of a leading semiconductor manufacturer.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,060 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess