EN
  • EN
  • DE
  • IT

TPS79928DDCRG4

Part No TPS79928DDCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113498-TPS79928DDCRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79928DDCRG4 CAD Model

Description

TPS79928DDCRG4 Voltage Regulator by Texas Instruments

The TPS79928DDCRG4 is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This state-of-the-art component is designed to deliver a stable and precise voltage supply, ensuring optimal performance for sensitive electronic devices. With its ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current, the TPS79928DDCRG4 is particularly suitable for RF and analog circuits where a clean and stable power supply is critical.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 2.8V, which is ideal for powering a wide range of integrated circuits and electronic components.
  • High Accuracy: The TPS79928DDCRG4 offers excellent load and line regulation, maintaining a consistent output voltage even under varying input voltage and load conditions.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 40µA, which helps to extend battery life in portable applications.
  • High PSRR: It boasts a high PSRR of 70dB at 1kHz, providing excellent rejection of supply noise and transients, which is critical for maintaining signal integrity in sensitive applications.
  • Thermal Protection: The TPS79928DDCRG4 includes thermal shutdown protection to safeguard the device and the system from excessive temperature and potential damage.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, offering a cost-effective solution with smaller and more reliable components.
  • Packaging: It is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications:

With its robust feature set, the TPS79928DDCRG4 is an excellent choice for a variety of applications, including but not limited to:

  • Wireless and RF systems
  • Portable and battery-powered devices
  • Medical equipment
  • Analog and digital sensor systems
  • High-fidelity audio and video equipment

The TPS79928DDCRG4 from Texas Instruments represents a blend of performance, reliability, and versatility, making it an indispensable component in the design of sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8411 $58.8770
165+ $0.6903 $113.8995
255+ $0.6686 $170.4930
350+ $0.6470 $226.4500
450+ $0.6255 $281.4750
600+ $0.5608 $336.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess