EN
  • EN
  • DE

TPS7A3401DGNR

Part No TPS7A3401DGNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -1.18V
Maximum Output Voltage -18V
Dropout Voltage-Max 0.8V @ 200mA
Output Current 200mA
Operating Supply Current 100μA to 950μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.18 V to -18 V
Voltage - Dropout (Typical) 0.5V @ 200mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 088254-TPS7A3401DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A3401DGNR CAD Model

Description

TPS7A3401DGNR by Texas Instruments

The TPS7A3401DGNR is a state-of-the-art, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This regulator is part of TI's extensive range of power management integrated circuits (ICs) that cater to a wide variety of applications across industries.

With an input voltage range of 3V to 20V and an adjustable output voltage range from 1.2V to 18V, the TPS7A3401DGNR is an incredibly versatile component suitable for various electronic devices. It can supply up to 200mA of output current, making it ideal for low-power applications that require a stable and precise voltage supply.

One of the key features of the TPS7A3401DGNR is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This is particularly beneficial in battery-powered devices where maximizing the battery life is crucial. Additionally, the device boasts excellent load and line transient response, maintaining a stable output despite fluctuations in load or input voltage.

The TPS7A3401DGNR comes in a compact 8-pin MSOP (DGN) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a top choice for designers looking to optimize their board space without sacrificing quality.

Other notable features of the TPS7A3401DGNR include thermal shutdown and overcurrent protection, which safeguard the device and the system against excessive temperatures and currents. Furthermore, the regulator has a low quiescent current, contributing to the overall energy efficiency of the end application.

Whether you're designing power supplies for consumer electronics, industrial instruments, or any other application that demands a reliable and efficient voltage regulator, the TPS7A3401DGNR by Texas Instruments is an excellent choice that combines performance, versatility, and protection in a compact package.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7748 $53.2440
70+ $1.4562 $101.9340
110+ $1.4107 $155.1770
150+ $1.3652 $204.7800
190+ $1.3197 $250.7430
255+ $1.1832 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess