EN
  • EN
  • DE

TPS7A8400RGRT

Part No TPS7A8400RGRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ/PROG 3A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable/Programmable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.34V @ 3A
Output Current 3A
Operating Supply Current 4mA to 5.5mA
PSRR 42dB to 25dB (10kHz to 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x3.5)
Win Source Part Number 1113572-TPS7A8400RGRT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TPS7A8400RGRT CAD Model

Description

Product Overview: TPS7A8400RGRT by Texas Instruments

The TPS7A8400RGRT from Texas Instruments is a state-of-the-art low-dropout regulator (LDO) designed for applications that require low noise, high precision, and high efficiency. This advanced LDO is capable of delivering a continuous output current of up to 1A and has an input voltage range of 1.4V to 6.5V, which makes it highly versatile for various electronic devices and systems.

Key Features

  • Low Dropout Voltage: The TPS7A8400RGRT boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • High Output Accuracy: With an output voltage accuracy of 1%, the device ensures precise voltage delivery, critical for sensitive analog circuits and precision applications.
  • Ultra-Low Noise: The LDO features an ultra-low noise output, which is essential for RF and audio applications where noise can significantly affect performance.
  • Power Supply Rejection Ratio (PSRR): With excellent PSRR characteristics, the TPS7A8400RGRT minimizes the effect of supply voltage variations on the output voltage, making it ideal for post-regulation applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat and current conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.0V, allowing for flexible use in a wide range of applications.

Applications

The TPS7A8400RGRT is suitable for a diverse set of applications, including:

  • High-performance analog circuits
  • Precision data converters
  • Wireless communication systems
  • Audio applications
  • Medical equipment
  • Portable and battery-powered devices

Its compact QFN-20 package makes it easy to integrate into space-constrained designs while providing excellent thermal performance. The TPS7A8400RGRT is a reliable choice for designers looking for an LDO that combines high performance with versatility.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or consult the TPS7A8400RGRT datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1870 $50.3010
56+ $1.7945 $100.4920
87+ $1.7384 $151.2408
119+ $1.6823 $200.1937
154+ $1.6262 $250.4348
206+ $1.4580 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess