EN
  • EN
  • DE

TPS7B7701QPWPRQ1

Part No TPS7B7701QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Single- and Dual-Channel Antenna LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 1.5V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.5V @ 100mA
Output Current 300mA
Operating Supply Current 1mA
PSRR 73dB (100Hz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1273686-TPS7B7701QPWPRQ1
Manufacturer Homepage www.ti.com
Family Name TPS7B7701-Q1
Introduction Date May 13, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7B7701QPWPRQ1 CAD Model

Description

Product Overview: TPS7B7701QPWPRQ1 from Texas Instruments

The TPS7B7701QPWPRQ1 is a state-of-the-art automotive power management integrated circuit (IC) developed by Texas Instruments (TI), designed to cater to the rigorous demands of automotive applications. This robust voltage regulator is engineered to provide a stable and reliable power supply, ensuring the optimal performance of automotive electronics in various conditions.

Key Features:

  • High Accuracy: The TPS7B7701QPWPRQ1 offers outstanding output voltage accuracy, which is crucial for the precise operation of sensitive automotive electronics.
  • Low Dropout: Its low dropout (LDO) feature ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Wide Input Voltage Range: This IC is capable of handling a broad range of input voltages, making it versatile for various automotive electrical systems.
  • Thermal Protection: Equipped with thermal shutdown protection, the TPS7B7701QPWPRQ1 prevents overheating, enhancing the longevity and reliability of the device and the system it powers.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the IC and the downstream circuitry from damage due to excessive current draw.

Applications:

The TPS7B7701QPWPRQ1 is ideal for a wide array of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Instrument Clusters
  • Body Control Modules
  • Telematics

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS7B7701QPWPRQ1 is no exception. It is designed to meet the stringent standards of the automotive industry, including AEC-Q100 qualification, ensuring performance in harsh automotive environments.

Package and Availability:

The TPS7B7701QPWPRQ1 comes in a compact, thermally enhanced HTSSOP package, which is suitable for space-constrained applications. For pricing, availability, and additional details, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0112 $50.2800
61+ $1.6503 $100.6683
94+ $1.5987 $150.2778
130+ $1.5471 $201.1230
168+ $1.4956 $251.2608
224+ $1.3408 $300.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess