EN
  • EN
  • DE
  • IT

TPS7B8650QDDARQ1

Part No TPS7B8650QDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 500-MA, 40-V, ULTRA-L  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.535V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 26 µA
PSRR 70dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS7B8650
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8650QDDARQ1CT,296-TPS7B8650QDDARQ1TR,296-TPS7B8650QDDARQ1DKR
Standard Package 2,500
Win Source Part Number 1101113-TPS7B8650QDDARQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8650QDDARQ1 CAD Model

Description

Product Overview: TPS7B8650QDDARQ1 from Texas Instruments

The TPS7B8650QDDARQ1 is a high-performance, low-dropout linear regulator (LDO) designed by Texas Instruments (TI) to meet the rigorous standards of automotive applications. This advanced power management integrated circuit (IC) is engineered to provide a stable and reliable power supply, making it an ideal choice for powering sensitive microprocessors, sensors, and other electronic components within a vehicle's electronic system.

Key Features

  • High Output Accuracy: The device maintains a precise voltage regulation, ensuring a stable output even under varying load conditions and input voltage fluctuations.
  • Low Dropout Voltage: With its low dropout voltage design, the TPS7B8650QDDARQ1 can operate efficiently even when the input voltage is close to the output voltage, which is critical for battery-operated systems.
  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 40V, accommodating a broad spectrum of automotive battery voltages and transient conditions.
  • Robust Thermal Performance: The TPS7B8650QDDARQ1 is equipped with thermal shutdown and overcurrent protection features, safeguarding the IC and the system from thermal and current-related issues.
  • Adjustable Output: Users can set the output voltage from 1.5V to 18V via an external resistor divider, providing flexibility for various application requirements.
  • Qualified for Automotive: As part of TI's "Q1" series, this device meets the stringent quality and reliability standards required for automotive industry certification.

Applications

The TPS7B8650QDDARQ1 is particularly suitable for automotive applications that demand a high degree of precision and stability. These include infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive subsystems that require a consistent power supply. Its robust design also makes it well-suited for industrial and telecommunication applications where similar performance and reliability standards are valued.

Quality and Reliability

TI's commitment to quality ensures that the TPS7B8650QDDARQ1 is manufactured to the highest standards, providing reliable performance in the challenging environments encountered in automotive applications. The device's extensive testing and validation processes underscore its suitability for critical systems where failure is not an option.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5474 $61.8960
90+ $1.2696 $114.2640
140+ $1.2300 $172.2000
190+ $1.1902 $226.1380
245+ $1.1506 $281.8970
330+ $1.0316 $340.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess