The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS82740ASIPR

Part No TPS82740ASIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MicroSIP Step Down Converter Module for Low Power Applications
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.4475 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
25+
$2.0380
$50.950
60+
$1.6720
$100.320
93+
$1.6200
$150.660
128+
$1.5680
$200.704
166+
$1.5150
$251.490
221+
$1.3590
$300.339
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 137,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 5.5V
Voltage - Output 1 1.8 ~ 2.5 V
Current - Output (Maximum) 200mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 9-TBGA Module
Size 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 9-USIP
Win Source Part Number 1273694-TPS82740ASIPR
Manufacturer Homepage www.ti.com
Family Name TPS82740A
Introduction Date June 19, 2014
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
CE-0929;  TPS82740ASIPT; 

Description

Product Overview: TPS82740ASIPR by Texas Instruments

The TPS82740ASIPR is a highly integrated and efficient solution from Texas Instruments, designed for portable and space-constrained applications that require a compact power supply. This innovative module is part of TI's MicroSiP™ power management family and stands out for its exceptional performance in a small package, making it an excellent choice for powering a wide range of devices such as wearables, smart sensors, and IoT devices.

Key Features

  • High-Efficiency Step-Down Converter: The TPS82740ASIPR features a synchronous step-down converter that can deliver up to 200mA of output current, ensuring efficient power conversion with minimal heat generation.
  • Wide Input Voltage Range: This module operates over a wide input voltage range of 1.8V to 5.5V, accommodating various power sources including single-cell batteries and regulated 5V supplies.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current of typically 30nA, the TPS82740ASIPR is optimized for battery-powered applications where power conservation is critical.
  • Adjustable Output Voltage: The output voltage is programmable from 1.2V to 2.5V in 100mV steps, providing design flexibility to match specific application requirements.
  • Compact MicroSiP™ Package: The device is housed in a compact, 9-bump micro SiP (System-in-Package) that measures just 2.3mm x 2.9mm x 1.0mm, making it ideal for space-constrained applications.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, which can help speed up the development process and save board space.
  • Power Save Mode: It features a Power Save Mode for improved efficiency at light loads, thereby extending battery life in portable applications.

Applications

The TPS82740ASIPR is versatile and can be used in a variety of applications, including:

  • Wearable technology such as smartwatches and fitness trackers
  • Internet of Things (IoT) devices
  • Portable medical devices and health monitors
  • Smart sensors and metering devices
  • Wireless communication modules

With its combination of high efficiency, flexible voltage options, and ultra-compact form factor, the TPS82740ASIPR from Texas Instruments is a robust power management solution that meets the demands of today's cutting-edge electronic devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.