EN
  • EN
  • DE

TPS92551TZ

Part No TPS92551TZ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 450mA 23W Constant Current Buck LED Driver Micro-Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273726-TPS92551TZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92551TZ CAD Model

Description

The TPS92551TZ is a sophisticated LED driver IC manufactured by Texas Instruments, designed to cater to a wide range of lighting applications. This high-performance device is engineered to provide precise current regulation and a flexible dimming control interface, making it an ideal choice for both commercial and industrial LED lighting solutions.

Key Features

  • Wide Input Voltage Range: The TPS92551TZ operates with an input voltage range that accommodates various power supplies, ensuring versatility across different lighting systems.
  • Integrated Switch: With an internal MOSFET, this driver simplifies the circuit design by reducing external component count, which can lead to cost savings and a more compact PCB layout.
  • Programmable Switching Frequency: Users can set the switching frequency according to their specific needs, allowing for optimization of efficiency and electromagnetic interference (EMI) performance.
  • Dimming Capabilities: The device supports both analog and pulse-width modulation (PWM) dimming, providing smooth and flicker-free light output control for a range of lighting conditions.
  • Thermal Protection: The TPS92551TZ includes thermal shutdown protection to safeguard the IC from overheating, thereby enhancing the reliability and longevity of the lighting system.

Applications

The versatile nature of the TPS92551TZ makes it suitable for a variety of LED lighting applications, including:

  • Architectural lighting
  • Commercial and retail lighting
  • Outdoor and street lighting
  • Portable and emergency lighting
  • Industrial lighting systems

Technical Specifications

Key technical specifications of the TPS92551TZ include:

  • Input Voltage: Up to 65V
  • Output Current: Adjustable via an external resistor
  • Dimming Control: Analog and PWM interfaces
  • Switching Frequency: Programmable
  • Package: Thermally enhanced HTSSOP

With its robust design and comprehensive feature set, the TPS92551TZ from Texas Instruments stands out as a reliable and efficient solution for advanced LED driving requirements, delivering high-quality lighting performance across a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0954 $54.5724
14+ $7.4629 $104.4806
21+ $7.2297 $151.8237
29+ $6.9965 $202.8985
37+ $6.7633 $250.2421
50+ $6.0636 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess