EN
  • EN
  • DE

TRSF23243IDLRG4

Part No TRSF23243IDLRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DUAL RS232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 798378-TRSF23243IDLRG4
Popularity Medium
Supply and Demand Status Balance
Family Name TRSF23243
Introduction Date May 01, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TRSF23243IDLRG4 CAD Model

Description

The TRSF23243IDLRG4 is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments. This device is a part of Texas Instruments' extensive line of interface products and is specifically engineered to provide reliable, high-speed communication in industrial and commercial applications. It is a dual-channel, high-speed interface that is commonly used for serial communication in a variety of systems.

Key Features

  • Dual Driver/Receiver Channels: The device includes two driver/receiver channels that can be used independently, offering flexibility in connectivity and multiplexing options.
  • High Data Transfer Rates: It supports data rates up to 20 Mbps, making it suitable for high-speed data communication requirements.
  • Low-Power Consumption: Designed for energy efficiency, the TRSF23243IDLRG4 operates with a low supply current, reducing power consumption and heat generation.
  • Wide Operating Temperature Range: The device is capable of operating over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Electrostatic Discharge (ESD) Protection: It features built-in ESD protection circuitry to safeguard against damage from electrostatic discharges, enhancing its durability and lifespan.
  • Robust Packaging: The TRSF23243IDLRG4 is available in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the TRSF23243IDLRG4 makes it an excellent choice for a wide array of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Data Acquisition Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TRSF23243IDLRG4 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. This commitment to excellence ensures that the TRSF23243IDLRG4 is a reliable choice for critical applications where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess