EN
  • EN
  • DE

TRSF3221CDBR

Part No TRSF3221CDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 ESD SGL 16SSOP / Single Transmitter/Receiver RS-232 16-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 798379-TRSF3221CDBR
Popularity Medium
Supply and Demand Status Balance
Family Name TRSF3221
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TRSF3221CDBR CAD Model

Description

Overview of TRSF3221CDBR from Texas Instruments

The TRSF3221CDBR is a highly-integrated serial port transceiver from Texas Instruments, designed to meet the demands of modern communication systems. This device is part of TI's broad portfolio of transceivers, which are known for their reliability and performance in facilitating serial communication in electronic applications.

Key Features

  • Interface: The TRSF3221CDBR supports the RS-232 standard interface, which makes it suitable for serial communication in a variety of applications, including industrial control systems, point-of-sale terminals, and data acquisition systems.
  • Data Rate: It is capable of data transmission rates up to 250 kbps, making it a versatile choice for applications that require moderate speed data transfer.
  • Electrostatic Discharge (ESD) Protection: This transceiver is equipped with ESD protection up to 15kV, providing robustness against static electricity, which is essential for maintaining the integrity of the data and the longevity of the device.
  • Low Power Consumption: The TRSF3221CDBR operates with a low-power consumption design, which is critical for battery-operated and power-sensitive applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 5.5V, offering flexibility in various system designs.

Package and Temperature Range

The device comes in a DBR package, which is a small-outline integrated circuit, providing a compact footprint for space-constrained applications. Additionally, it is designed to perform over an industrial temperature range of -40°C to 85°C, ensuring reliable operation under extreme conditions.

Applications

The TRSF3221CDBR is ideally suited for a multitude of applications that require a reliable RS-232 interface. Its robustness and versatility make it an excellent choice for:

  • Telecommunications equipment
  • Networking equipment
  • Peripheral devices and PC interfaces
  • Industrial control and automation

Conclusion

With its combination of high-speed data rates, ESD protection, low power consumption, and a wide operating temperature range, the TRSF3221CDBR from Texas Instruments stands out as a superior choice for designers looking to implement an RS-232 interface in their systems. Its compact packaging and robust performance under harsh conditions make it a reliable and efficient solution for a wide array of electronic applications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1701 $51.7010
24+ $4.2422 $101.8128
37+ $4.1096 $152.0552
51+ $3.9770 $202.8270
66+ $3.8445 $253.7370
88+ $3.4468 $303.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess