EN
  • EN
  • DE

TS3A44159RGTR

Part No TS3A44159RGTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch/Analog Multiplexer Quad 1:2 16-Pin VQFN EP T/R / IC SWITCH QUAD SPDT 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 450 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 23ns, 32ns
-3db Bandwidth 35MHz
Charge Injection 139pC
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 20nA
Crosstalk -73dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 035063-TS3A44159RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3A44159
Introduction Date September 19, 2006
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3A44159RGTR CAD Model

Description

Product Overview: Texas Instruments TS3A44159RGTR

The Texas Instruments TS3A44159RGTR is a versatile, high-performance analog switch that is a part of TI's extensive switch and multiplexer product line. This quad single-pole double-throw (4-SPDT) switch is designed for 2.3-V to 3.6-V VCC operation, making it suitable for a wide range of applications including signal routing in audio, video, and data communication systems.

Key Features

  • Low On-State Resistance (RON): The device features a low on-state resistance typically around 0.5 Ω, which minimizes signal distortion and ensures high signal integrity.
  • Wide Bandwidth: With a bandwidth of 300 MHz, the TS3A44159RGTR can handle high-speed signals, making it ideal for advanced digital applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal quality in multiplexing operations.
  • Low Power Consumption: The device has been designed for low power consumption, with a supply current of only 0.1 µA (typical), which is beneficial for battery-powered devices.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing flexibility in signal routing.
  • 1.8-V Logic Compatible: The switch logic is compatible with 1.8-V logic inputs, which allows for easy interfacing with modern low-voltage microprocessors and microcontrollers.

Applications

The TS3A44159RGTR is suitable for various applications, including but not limited to:

  • Cellular phones
  • PDAs
  • Portable media players
  • Notebook computers
  • Signal routing in audio and video equipment
  • Communication systems

Package and Quality

This device comes in a small, surface-mount, 16-pin QFN package, which is ideal for space-constrained applications. The TS3A44159RGTR is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is committed to high-quality manufacturing standards and the device is RoHS compliant, adhering to environmental regulations for hazardous substances.

With its combination of features, the TS3A44159RGTR from Texas Instruments is an excellent choice for designers looking to optimize performance and power efficiency in their switching applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0456 $52.2800
105+ $0.9795 $102.8475
160+ $0.9464 $151.4240
230+ $0.8802 $202.4460
300+ $0.8471 $254.1300
370+ $0.8140 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess